Littelfuse, Inc. 10A Marine Grade Brass Housing Push-Pull Switches M-630

Description
Marine construction.Brass housing.Brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Three screw terminals.Chrome-pla ted brass knob.With brass facenut, washer and hexnut. Can be converted to On-Off switch by leaving one terminal unconnected.
Request a Quote Datasheet
Description
Marine construction.Brass housing.Brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Three screw terminals.Chrome-pla ted brass knob.With brass facenut, washer and hexnut. Can be converted to On-Off switch by leaving one terminal unconnected.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Marine Grade Brass Housing Push-Pull Switches - M-630 - Littelfuse, Inc.
Rosemont, IL, United States
10A Marine Grade Brass Housing Push-Pull Switches
M-630
10A Marine Grade Brass Housing Push-Pull Switches M-630
Marine construction.Brass housing.Brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Three screw terminals.Chrome-pla ted brass knob.With brass facenut, washer and hexnut. Can be converted to On-Off switch by leaving one terminal unconnected.

Marine construction.Brass housing.Brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Three screw terminals.Chrome-plated brass knob.With brass facenut, washer and hexnut. Can be converted to On-Off switch by leaving one terminal unconnected.

Supplier's Site Datasheet
Pushbutton Switches - F9431-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9431-ND
Pushbutton Switches F9431-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
M-630
Switches - Pushbutton Switches M-630
SWITCH P-P SPDT

SWITCH P-P SPDT

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
M-630
Pushbutton Switches M-630
Pushbutton Switches SW P-P SPDT

Pushbutton Switches SW P-P SPDT

Buy Now Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-630 F9431-ND M-630 M-630
Product Name 10A Marine Grade Brass Housing Push-Pull Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Screw Terminals; 3 Brass Screw Screw Terminals Screw Terminals
Max Current Rating 10 amps
Max DC Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details