The MB2061SS1W01-CC is a miniature pushbutton switch with a double-pole double-throw (DPDT) ON-(ON) circuit, featuring silver contacts rated for 6A at 125V AC, 3A at 250V AC, and logic-level operation up to 0.4VA at 28V AC/DC. It uses a .335" (8.5mm) threaded bushing with keyway and solder lug terminals. The case is made of diallyl phthalate resin (UL94V-0), with an operating temperature range of -30°C to +85°C. The switch employs an over-center actuator mechanism and an epoxy-sealed terminal design. Splashproof versions meet IP67 when ordered with D3 or B3 bushings. Mounting torque is 1.5 Nm for dual-nut installations. Dimensions include a .394" (10.0mm) diameter actuator cap and a total travel of 0.153" (3.90mm) for screw-on caps. The device is non-process sealed and requires manual cleaning with alcohol-based solvents.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 6A, 125V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red RoHS Compliant: Yes
Pushbutton Switches DPDT ON-(ON) 6A .394 RED CAP SOLDER LUG
SWITCH PUSHBUTTON DPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SS1W01-CC | 2300-MB2061SS1W01-CC | 360-3696-ND | MB2061SS1W01-CC | 10X4092 | MB2061SS1W01-CC | MB2061SS1W01-CC |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 6A, 125V; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps |