The M2B-series sealed miniature pushbutton switch is a single-pole double-throw (SPDT) momentary device with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, combining logic and power ratings. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and an nitrile butadiene rubber sealing ring. The switch has a 0.250" (6.35mm) straight bushing with double-flat legs, right-angle PCB terminals, and a .315" (8.0mm) diameter red cap on a .307" (7.8mm) long plunger. It operates within a temperature range of -30°C to +85°C, withstands 50G shock and 10-55Hz vibration, and has a mechanical life of 200,000 operations. The device meets UL and CSA standards when ordered with appropriate markings, and is rated for 1A at 125V AC or 1A at 30V DC. Terminals are epoxy sealed, and the housing is ultrasonically welded for environmental protection.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5G30-CA | 2300-M2B15BA5G30-CA | M2B15BA5G30-CA-ND | M2B15BA5G30-CA | M2B15BA5G30-CA | M2B15BA5G30-CA |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | |||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | ||||
| Max Current Rating | 0.4000 amps | 1 amps |