NKK Switches Process Sealed Miniature Pushbutton M2B15AA5W30-FB

Description
M2B-Series Miniature Pushbutton Switches Anti-jamming actuator design protects against mechanism damage from downward force on the toggle or plunger. Single-unit construction of the bushing and top of the housing gives added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows for automated soldering and washing. Terminals are epoxy-sealed to prevent entry of flux, solvents, and other contaminants. Crimped bracket legs ensure secure PCB mounting and prevent dislodgment during automated soldering. Logic level and power capabilities are available to suit varying customer applications.
Request a Quote
Description
M2B-Series Miniature Pushbutton Switches Anti-jamming actuator design protects against mechanism damage from downward force on the toggle or plunger. Single-unit construction of the bushing and top of the housing gives added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows for automated soldering and washing. Terminals are epoxy-sealed to prevent entry of flux, solvents, and other contaminants. Crimped bracket legs ensure secure PCB mounting and prevent dislodgment during automated soldering. Logic level and power capabilities are available to suit varying customer applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M2B-series miniature pushbutton switch is a sealed, snap-acting switch for resistive and logic-level applications, with silver or gold contacts. It has a .250" (6.35mm) bushing, right angle PC terminals, and a .201" (5.1mm) diameter red cap. This variant uses silver contacts rated at 1A at 125V AC or 1A at 30V DC. The housing is glass fiber reinforced polyamide (UL94V-0), with a brass plunger and nitrile sealing ring. Operating force is 2.94N for single pole, with 200,000 mechanical operations minimum and 25,000 electrical life for silver contacts. Temperature range is -30°C to +85°C. UL and CSA recognition requires ordered markings. The exact part number is not listed, but the series is fully described.

Datasheet Summary
Powered by GS/AI

The M2B-series miniature pushbutton switch is a sealed, snap-acting switch for resistive and logic-level applications, with silver or gold contacts. It has a .250" (6.35mm) bushing, right angle PC terminals, and a .201" (5.1mm) diameter red cap. This variant uses silver contacts rated at 1A at 125V AC or 1A at 30V DC. The housing is glass fiber reinforced polyamide (UL94V-0), with a brass plunger and nitrile sealing ring. Operating force is 2.94N for single pole, with 200,000 mechanical operations minimum and 25,000 electrical life for silver contacts. Temperature range is -30°C to +85°C. UL and CSA recognition requires ordered markings. The exact part number is not listed, but the series is fully described.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Miniature Pushbutton - M2B15AA5W30-FB - NKK Switches
Scottsdale, AZ, United States
Process Sealed Miniature Pushbutton
M2B15AA5W30-FB
Process Sealed Miniature Pushbutton M2B15AA5W30-FB
M2B-Series Miniature Pushbutton Switches Anti-jamming actuator design protects against mechanism damage from downward force on the toggle or plunger. Single-unit construction of the bushing and top of the housing gives added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows for automated soldering and washing. Terminals are epoxy-sealed to prevent entry of flux, solvents, and other contaminants. Crimped bracket legs ensure secure PCB mounting and prevent dislodgment during automated soldering. Logic level and power capabilities are available to suit varying customer applications.

M2B-Series Miniature Pushbutton Switches

  • Anti-jamming actuator design protects against mechanism damage from downward force on the toggle or plunger.
  • Single-unit construction of the bushing and top of the housing gives added protection from washing fluids or other liquids. Ultrasonic welding of the bushing and housing units seals out contaminants and allows for automated soldering and washing.
  • Terminals are epoxy-sealed to prevent entry of flux, solvents, and other contaminants. Crimped bracket legs ensure secure PCB mounting and prevent dislodgment during automated soldering.
  • Logic level and power capabilities are available to suit varying customer applications.
Supplier's Site Datasheet
Pushbutton Switches - M2B15AA5W30-FB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
M2B15AA5W30-FB-ND
Pushbutton Switches M2B15AA5W30-FB-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - 2300-M2B15AA5W30-FB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-M2B15AA5W30-FB
Pushbutton Switches 2300-M2B15AA5W30-FB
PROCESS SEALED MINIATURE PUSHBUTTON

PROCESS SEALED MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - M2B15AA5W30-FB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
M2B15AA5W30-FB
Pushbutton Switches M2B15AA5W30-FB
PROCESS SEALED MINIATURE PUSHBUTTON

PROCESS SEALED MINIATURE PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
M2B15AA5W30-FB
Switches - Pushbutton Switches M2B15AA5W30-FB
SWITCH PUSHBUTTON SPDT 1A 125V

SWITCH PUSHBUTTON SPDT 1A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
M2B15AA5W30-FB
Pushbutton Switches M2B15AA5W30-FB
Pushbutton Switches SPDT ON(ON) RA PC 1A .201 WHITE CAP

Pushbutton Switches SPDT ON(ON) RA PC 1A .201 WHITE CAP

Buy Now Datasheet

Technical Specifications

  NKK Switches DigiKey New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M2B15AA5W30-FB M2B15AA5W30-FB-ND 2300-M2B15AA5W30-FB M2B15AA5W30-FB M2B15AA5W30-FB M2B15AA5W30-FB
Product Name Process Sealed Miniature Pushbutton Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through Hole, Right Angle Straight PC Pins
Max Current Rating 1 amps 1 amps 1 amps 1 amps
Unlock Full Specs
to access all available technical data

Similar Products

Hardware - AT4027Y-B - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4055JG - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3011C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Process Sealed Subminiature Pushbutton - AB25AV-FB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
View Details
5 suppliers