Pushbutton Switch DPDT Standard, Illuminated Through Hole, Right Angle
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Green
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches DPDT RT AGL GREEN LED
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4651-ND | 1400-LP4EE1RBATG | LP4EE1RBATG | LP4EE1RBATG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |