Win Source Part Number: 961424-LPI5112R2XX17
Category: Switches>Pushbutton Switches
Series: LPI
Type: Standard, Illuminated
Termination Style: Screw Terminal
Features: Tactile Feedback
Package: Tray
Ingress Protection: IP40
Voltage Rating - DC: 12 V
Standard Package: 15
Panel Cutout Dimensions: Circular - 44.10mm Dia
Circuit: DPST-NO/NC
Switch Function: On-Mom, Off-Mom
Actuator Type: Round, Button, Flush
Electrical Life: 50,000 Cycles
Illumination Voltage (Nominal): 12 VDC
Illumination Type, Color: LED, Red
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: White
Actuator Marking: No Marking
Mounting Type: Panel Mount, Rear
Temperature Range - Operating: -20°C ~ 65°C
Alternative Parts (Cross-Reference): LPI5106R2K21701; LPI5424G1K15714; LPI50XXX1K247XX; XW1E-LV402Q4M-R; ALW29911D-R-24V; AVLW49902D-R-24V;
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-2365
Base Product Number: LPI5112
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Rear
Large ADA Compliant Pushbutton Switch
Pushbutton Switches PB Switch,Lg Acuator 12v,Red LED,Wht
SWITCH PUSHBUTTON DPST 5A 12V
SWITCH, PUSHBUTTON, 1NO/1NC, 5A; Product Range:-; Contact Configuration:SPDT-1
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 961424-LPI5112R2XX1716 | 679-2365-ND | LPI5112R2XX1716 | LPI5112R2XX1716 | LPI5112R2XX1716 | 82R3952 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, 1No/1Nc, 5A; Product Range Apem |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | (On) | |||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Double Throw (SPDT); SPDT-1NO, SPDT-NC | |||
| Terminal Type | Screw Terminals | Screw | Screw Terminals |