The MB2000 series is a miniature pushbutton switch with a threaded bushing mount, designed for momentary or alternate action circuits. It features a 12.5 mm diameter bushing, a stainless steel frame, and a diallyl phthalate resin case rated UL94V-0. The switch supports dual ratings: 6A at 125V AC and 3A at 250V AC for silver contacts, or 0.4VA maximum at 28V AC/DC for gold contacts. The LD3 variant includes a splashproof D3 bushing meeting IP67 standards. Electrical life is 50,000 operations for gold-plated contacts. Operating temperature ranges from -30°C to +85°C. Terminals are solder lugs. The part is not process sealed and requires hand cleaning with alcohol-based solutions.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches ON-ON SUBMINI SPDT
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2065LD3G01-BA | 2300-MB2065LD3G01-BA | MB2065LD3G01-BA | MB2065LD3G01-BA-ND | MB2065LD3G01-BA | MB2065LD3G01-BA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | On-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 0.4000 amps |