The MB2011SA2G31 is a miniature pushbutton switch with a bracket for printed circuit board mounting, featuring a gold-plated contact rated for 0.4VA maximum at 28V AC/DC. It has a smooth bushing with keyway, a .394" (10.0mm) diameter cap, and .250" (6.35mm) straight PC terminals with bracket. The case is made of diallyl phthalate resin (UL94V-0), and operating temperature ranges from -30°C to +85°C. The switch employs an over-center actuator mechanism and has a mechanical life of 100,000 operations. It meets UL and CSA certification standards when ordered with appropriate markings.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SA2G31-BE | 2300-MB2011SA2G31-BE | MB2011SA2G31-BE | MB2011SA2G31-BE-ND | MB2011SA2G31-BE | MB2011SA2G31-BE |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |