NKK Switches Pushbutton Switches MB2061SS2G30

Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard Through Hole, Right Angle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - MB2061SS2G30-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
MB2061SS2G30-ND
Pushbutton Switches MB2061SS2G30-ND
Pushbutton Switch DPDT Standard Through Hole, Right Angle

Pushbutton Switch DPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MB2061SS2G30
Pushbutton Switches MB2061SS2G30
Pushbutton Switches ON(ON) .335 BUSHING RIGHT ANGLE PC .4VA

Pushbutton Switches ON(ON) .335 BUSHING RIGHT ANGLE PC .4VA

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MB2061SS2G30
Switches - Pushbutton Switches MB2061SS2G30
SWITCH PUSH DPDT 0.4VA 28V

SWITCH PUSH DPDT 0.4VA 28V

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number MB2061SS2G30-ND MB2061SS2G30 MB2061SS2G30
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Solder Pin
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Mushroom Push Buttons - 2ALM5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm LED Module 800F PB - 800F-BN3R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Max AC Voltage Rating 24 volts
Max DC Voltage Rating 24 volts
View Details