The M2B-Series miniature pushbutton switch is a sealed, snap-acting SPDT on-(on) device with dual contact ratings: silver alloy for 1A at 125V AC or 1A at 30V DC, and gold plating for 0.4VA maximum at 28V AC/DC. It has a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. Mechanical life is 200,000 operations; electrical life is 25,000 for silver and 100,000 for gold contacts. The unit features a .250" (6.35mm) bushing, right-angle PCB terminals, and a .315" (8.0mm) diameter red cap on a .307" (7.8mm) long plunger. Terminals are epoxy sealed to resist flux and solvents. Operating temperature ranges from -30°C to +85°C. Ultrasonic welding seals the housing against contaminants. UL E44145 and CSA 023535_0_000 recognition apply when ordered with marking.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5G13-BC | 2300-M2B15BA5G13-BC | M2B15BA5G13-BC-ND | M2B15BA5G13-BC | M2B15BA5G13-BC | M2B15BA5G13-BC |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |