The MB2000 series is a miniature pushbutton switch with a threaded bushing mount, designed for momentary or alternate action in resistive and low-power logic circuits. It features a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. Electrical ratings include 6A at 125V AC, 3A at 250V AC, and 0.4VA maximum at 28V AC/DC for gold-plated contacts. The switch has a mechanical life of 100,000 operations and an electrical life of 50,000 operations for gold contacts. The operating temperature range is -30°C to +85°C. Terminal options include solder lugs. The bushing diameter is 8.5mm with a keyway. Splashproof versions meet IP67. No cap is required for installation.
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
MINIATURE PUSHBUTTON/MULTI-FUN
Pushbutton Switches Pushbutton Switches
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS4W01-CA | 2300-MB2011SS4W01-CA | MB2011SS4W01-CA | 360-4066-ND | MB2011SS4W01-CA | MB2011SS4W01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |