Pushbutton Switch DPDT Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Blue
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches DPDT ON MOM 3.5 VDC BLU LED
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4658-ND | 1400-LP4OA1PBCTB | LP4OA1PBCTB | LP4OA1PBCTB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |