PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin, LED, Yellow
Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
SWITCH PUSH SPST-NO 1MA 20V
Pushbutton Switches 1mA 20VDC 5mA 5VDC White / Yellow
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP2S2WHTYEL-N | EG5901-ND | LP2S2WHTYEL-N | LP2S2WHTYEL-N |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | ||
| Max Current Rating | 1.00E-3 amps | 1.00E-3 amps | 1.00E-3 amps | |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton |