NKK Switches Pushbutton Switches - MB2011SS1G45 MB2011SS1G45

Description
Manufacturer: NKK Switches Win Source Part Number: 762043-MB2011SS1G45 Series: MB2000 Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 28V Voltage Rating - DC: 28V Mounting: Panel Mount, Right Angle, Vertical, Rear Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Family Name: MB2000 Categories: Switches Alternative Parts (Cross-Reference): MB2011SS1G45-BG; MB2011SS1G45-BH; MB2011SS1G45-BF; ; Introduction Date: April 14, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NKK Switches Win Source Part Number: 762043-MB2011SS1G45 Series: MB2000 Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 28V Voltage Rating - DC: 28V Mounting: Panel Mount, Right Angle, Vertical, Rear Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Family Name: MB2000 Categories: Switches Alternative Parts (Cross-Reference): MB2011SS1G45-BG; MB2011SS1G45-BH; MB2011SS1G45-BF; ; Introduction Date: April 14, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Pushbutton Switches - MB2011SS1G45
762043-MB2011SS1G45
Pushbutton Switches - MB2011SS1G45 762043-MB2011SS1G45
Manufacturer: NKK Switches Win Source Part Number: 762043-MB2011SS1G45 Series: MB2000 Packaging: Bulk Type: Standard Termination Style: PC Pin Operating Temperature Range: -30°C ~ 85°C Features: Epoxy Sealed Terminals Current Rating: 0.4VA (AC/DC) Voltage Rating - AC: 28V Voltage Rating - DC: 28V Mounting: Panel Mount, Right Angle, Vertical, Rear Panel Cutout Dimensions: Circular - 6.50mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Plunger for Cap Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Family Name: MB2000 Categories: Switches Alternative Parts (Cross-Reference): MB2011SS1G45-BG; MB2011SS1G45-BH; MB2011SS1G45-BF; ; Introduction Date: April 14, 2010 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NKK Switches
Win Source Part Number: 762043-MB2011SS1G45
Series: MB2000
Packaging: Bulk
Type: Standard
Termination Style: PC Pin
Operating Temperature Range: -30°C ~ 85°C
Features: Epoxy Sealed Terminals
Current Rating: 0.4VA (AC/DC)
Voltage Rating - AC: 28V
Voltage Rating - DC: 28V
Mounting: Panel Mount, Right Angle, Vertical, Rear
Panel Cutout Dimensions: Circular - 6.50mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Plunger for Cap
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Family Name: MB2000
Categories: Switches
Alternative Parts (Cross-Reference): MB2011SS1G45-BG; MB2011SS1G45-BH; MB2011SS1G45-BF; ;
Introduction Date: April 14, 2010
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet
Pushbutton Switches - MB2011SS1G45-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
MB2011SS1G45-ND
Pushbutton Switches MB2011SS1G45-ND
Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Pushbutton Switch SPDT Standard Panel Mount, Right Angle, Vertical, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MB2011SS1G45
Switches - Pushbutton Switches MB2011SS1G45
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MB2011SS1G45
Pushbutton Switches MB2011SS1G45
Pushbutton Switches SPDT ON-(ON) .4VA VERTICAL PC

Pushbutton Switches SPDT ON-(ON) .4VA VERTICAL PC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 762043-MB2011SS1G45 MB2011SS1G45-ND MB2011SS1G45 MB2011SS1G45
Product Name Pushbutton Switches - MB2011SS1G45 Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Straight PC Pins Solder Pin
Max. Mechanical Life 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 1-2317656-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Pushbutton - 368757 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
PS Series Push Button Stations - PSEM-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details