The MB2011SA2G31-CB is a bracket-mounted miniature pushbutton with a 0.335" (8.5mm) smooth bushing with keyway, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and .250" (6.35mm) straight PC terminals with bracket. It has a plunger travel of 0.071" (1.80mm) for momentary action, operates within a temperature range of -30°C to +85°C, and features an epoxy-sealed terminal to prevent flux ingress. The case is made of Diallyl phthalate resin (UL94V-0), and the switch meets UL and CSA standards when ordered with appropriate markings. The product supports 1-pole only and is not designed for right-angle terminals.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
BRACKET PC MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINI PUSHBUTTON MULTI-FUNCTION
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SA2G31-CB | 2300-MB2011SA2G31-CB | 360-3129-ND | MB2011SA2G31-CB | MB2011SA2G31-CB | MB2011SA2G31-CB |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Lug | |||
| Max Current Rating | 0.4000 amps |