Littelfuse, Inc. Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-612

Description
35A at 12V, 20A at 24V, 10A at 36V DC. Two brass screw terminals.Mounting stem; brass 5/8" -32 thread, 1 3/8: (34.9mm) long, fits panels up to 1" (25.4mm) thick.Silver contacts.With recessed facenut, designed to prevent accidental actuation.
Request a Quote Datasheet
Description
35A at 12V, 20A at 24V, 10A at 36V DC. Two brass screw terminals.Mounting stem; brass 5/8" -32 thread, 1 3/8: (34.9mm) long, fits panels up to 1" (25.4mm) thick.Silver contacts.With recessed facenut, designed to prevent accidental actuation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches - M-612 - Littelfuse, Inc.
Rosemont, IL, United States
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches
M-612
Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches M-612
35A at 12V, 20A at 24V, 10A at 36V DC. Two brass screw terminals.Mounting stem; brass 5/8" -32 thread, 1 3/8: (34.9mm) long, fits panels up to 1" (25.4mm) thick.Silver contacts.With recessed facenut, designed to prevent accidental actuation.

35A at 12V, 20A at 24V, 10A at 36V DC. Two brass screw terminals.Mounting stem; brass 5/8" -32 thread, 1 3/8: (34.9mm) long, fits panels up to 1" (25.4mm) thick.Silver contacts.With recessed facenut, designed to prevent accidental actuation.

Supplier's Site Datasheet
Pushbutton Switches - F9427-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9427-ND
Pushbutton Switches F9427-ND
Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Pushbutton Switch SPST-NO Standard (Footswitch) Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - M-612 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
M-612
Pushbutton Switches M-612
Pushbutton Switches SW MOM NO

Pushbutton Switches SW MOM NO

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
M-612
Switches - Pushbutton Switches M-612
SWITCH MOM NO

SWITCH MOM NO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-612 F9427-ND M-612 M-612
Product Name Extra Heavy Duty and Heavy Duty Marine Grade Push-Button Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals; Two Brass Screw terminals Screw Terminals Screw Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 4787515 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; RoHS
View Details
4 suppliers
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details