Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON(ON)12MM BSHG SLDR .315 BLACK CAP 6A
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SB1W01-BA-ND | MB2011SB1W01-BA | MB2011SB1W01-BA |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |
| Switch Function | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |
| Max Current Rating | 3 to 6 amps | 6 amps |