Knitter-Switch Pushbutton Switches MAV19A0F20E724JR

Description
ANTI-VANDAL SWITCH, 19MM, IP 67,
Request a Quote Datasheet
Description
ANTI-VANDAL SWITCH, 19MM, IP 67,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 3746-MAV19A0F20E724JR-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
3746-MAV19A0F20E724JR-ND
Pushbutton Switches 3746-MAV19A0F20E724JR-ND
ANTI-VANDAL SWITCH, 19MM, IP 67,

ANTI-VANDAL SWITCH, 19MM, IP 67,

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Pushbutton Switches
Product Number 3746-MAV19A0F20E724JR-ND
Product Name Pushbutton Switches
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Quick Connect/Blade; Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Pushbutton Switches - 486-1552-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
22mm Illuminated  Selector Push Buttons - 2ASL5LB-5-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details