Littelfuse, Inc. 10A Marine Grade Brass Housing Push-Pull Switches M-482

Description
Brass housing, brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Two brass screw terminals.Chrome-pla ted brass knob.Gasket-sealed case.10A at 12V DC, 6-36V Good for marine applications.
Request a Quote Datasheet
Description
Brass housing, brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Two brass screw terminals.Chrome-pla ted brass knob.Gasket-sealed case.10A at 12V DC, 6-36V Good for marine applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10A Marine Grade Brass Housing Push-Pull Switches - M-482 - Littelfuse, Inc.
Rosemont, IL, United States
10A Marine Grade Brass Housing Push-Pull Switches
M-482
10A Marine Grade Brass Housing Push-Pull Switches M-482
Brass housing, brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Two brass screw terminals.Chrome-pla ted brass knob.Gasket-sealed case.10A at 12V DC, 6-36V Good for marine applications.

Brass housing, brass mounting stem 3/8" -32 thread, 1 1/4" (31.8mm) long. Fits panels up to 3/4" (19.1mm) thick.Two brass screw terminals.Chrome-plated brass knob.Gasket-sealed case.10A at 12V DC, 6-36V Good for marine applications.

Supplier's Site Datasheet
Pushbutton Switches - F9402-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
F9402-ND
Pushbutton Switches F9402-ND
Pushbutton Switch SPST Standard Panel Mount, Rear

Pushbutton Switch SPST Standard Panel Mount, Rear

Buy Now Datasheet
Pushbutton Switches - M-482 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pushbutton Switches
M-482
Pushbutton Switches M-482
Pushbutton Switches SW,P-P,2POS

Pushbutton Switches SW,P-P,2POS

Buy Now

Technical Specifications

  Littelfuse, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number M-482 F9402-ND M-482
Product Name 10A Marine Grade Brass Housing Push-Pull Switches Pushbutton Switches Pushbutton Switches
Switch Function Maintained Contact Alternate Contact (Push-Push)
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Screw Terminals; 2 Brass Screw Screw Terminals
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 923507 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details