The M2B-Series Miniature Pushbutton Switch is a sealed, snap-acting switch with silver or gold contacts, rated for 1A at 125V AC or 1A at 30V DC with silver, and 0.4VA maximum at 28V AC/DC with gold. It has a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile sealing. Terminal entries are epoxy sealed for contamination resistance. The switch has a double pole configuration with a nominal operating force of 4.90N, pretravel of 0.6mm, and overtravel of 0.4mm. It uses a straight .250" (6.35mm) bushing and right-angle PCB terminals with a .315" (8.0mm) red cap on a .307" (7.8mm) plunger. Operating temperature ranges from -30°C to +85°C. UL and CSA recognition apply when ordered with marking.
M2B-Series Miniature Pushbutton Switches
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switches SPDT ON(ON) RA PC .4VA .315 RED CAP
SWITCH PUSH SPDT 0.4VA 28V
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5G30-BC | M2B15BA5G30-BC-ND | M2B15BA5G30-BC | 2300-M2B15BA5G30-BC | M2B15BA5G30-BC | M2B15BA5G30-BC |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |