The MB2000 series is a set of miniature pushbuttons with a 12mm diameter threaded bushing, offering momentary or alternate action. It supports silver contacts rated for 6A at 125V AC, 3A at 250V AC, or gold contacts rated for 0.4VA maximum at 28V AC/DC. The case is made of diallyl phthalate resin rated UL94V-0, with an operating temperature range of -30°C to +85°C. Splashproof variants meet IP67. Terminals include solder lugs, quick connect, and wirewrap options. The unit features an over-center actuator mechanism, high insulation barriers, and epoxy-sealed terminals. Mounting torque is 1.5Nm for double nut and 0.7Nm for single nut. The part number MB2011LS1W03-CA corresponds to a single pole double throw, snap-on plunger, silver contacts, .250" straight PC terminal variant. Standards including UL and CSA are achieved only when specified in the ordering code.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches SPDT ON-(ON) 6A .394 BLK CAP PC TERMINAL
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1W03-CA | MB2011LS1W03-CA | 360-3340-ND | 2300-MB2011LS1W03-CA | MB2011LS1W03-CA | MB2011LS1W03-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |