Pushbutton Switch DPDT Standard, Illuminated Through Hole
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Blue
Pushbutton Switches DPDT ON ON 3.5 VDC BLU LED
SWITCH PUSH DPDT 0.1A 30V
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4656-ND | 1400-LP4EE1PBATB | LP4EE1PBATB | LP4EE1PBATB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | Maintained Contact | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Features | Illuminated Switch | Illuminated Switch; RoHS |