PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Pushbutton Switches DPDT ON MOM 2.3 VDC GRN LED
PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:LP4 Series; Contact Configuration:DPDT; Switch Operation:Momentary;
SWITCH PUSH DPDT 0.1A 30V
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP4OA1PBBTG | EG4649-ND | LP4OA1PBBTG | 24R3267 | LP4OA1PBBTG |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch | Switches - Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | ||
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |