The M2B25AA5W03 is a sealed miniature pushbutton switch with single-pole double-throw ON-(ON) circuitry, a .250" (6.35mm) bushing, straight PC terminals, and a silver alloy contact with silver plating rated for 1A at 125V AC or 1A at 30V DC. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and Nitrile butadiene rubber sealing. The switch has a nominal operating force of 2.94N, a mechanical life of 200,000 operations, and an electrical life of 25,000 operations for silver contacts. It operates from -30°C to +85°C and is certified by UL and CSA when ordered with appropriate markings. Terminals are epoxy sealed, and the housing is ultrasonically welded for contaminant resistance.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole
SWITCH PUSHBUTTON DPDT 1A 125V
Pushbutton Switches DPDT ON-(ON) STRAIGHT PC 1A
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25AA5W03 | 2300-M2B25AA5W03 | M2B25AA5W03 | M2B25AA5W03-ND | M2B25AA5W03 | M2B25AA5W03 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | ||
| Terminal Type | Through Hole | Straight PC Pins | Pin | |||
| Max Current Rating | 1 amps | 1 amps | 1 amps | 1 amps |