The M2B-Series is a sealed miniature pushbutton switch with snap-acting mechanism and dual contact ratings: 1A at 125V AC or 1A at 30V DC for silver, and 0.4VA max at 28V AC/DC for gold. It has 200,000 mechanical operations, 100,000 electrical life for gold contacts, and 4.90N nominal operating force for double pole. Travel is 1.0mm total, with 0.4mm overtravel. Contacts have 20 milliohms (silver) or 30 milliohms (gold) resistance, 1,000 megohms insulation, and 1,000V AC dielectric strength. Housing and base are glass fiber reinforced polyamide (UL94V-0), with nitrile rubber sealing and epoxy-sealed terminals. Crimped bracket legs secure PCB mounting. Operating temperature is -30°C to +85°C. The M2B15BA5G40-BA variant has a 0.315" (8.0mm) diameter black cap, 0.307" (7.8mm) long plunger, right angle terminals, and gold contacts with 0.4VA rating.
M2B-Series Miniature Pushbutton Switches
Pushbutton Switch SPDT Standard Through Hole, Right Angle, Vertical
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON-(ON) .315 BLK CAP VERTICAL PC .4VA
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15BA5G40-BA | M2B15BA5G40-BA-ND | 2300-M2B15BA5G40-BA | M2B15BA5G40-BA | M2B15BA5G40-BA | M2B15BA5G40-BA |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle, Vertical | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |