E-Switch, Inc. Pushbutton Switches LP4EE1PBATG

Description
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPDT Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - EG4648-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4648-ND
Pushbutton Switches EG4648-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole

Pushbutton Switch DPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP4EE1PBATG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4EE1PBATG
Pushbutton Switches 1400-LP4EE1PBATG
PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Green

PUSHBUTTON, 100mA, DPDT, On-On, PC Pin, LED, Green

Supplier's Site Datasheet
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch - 24R3255 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch
24R3255
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch 24R3255
PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:LP4 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:LP4 Series; Contact Configuration:DPDT; Switch Operation:Off-On; Pushbutton Actuator Style:Square; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4EE1PBATG
Pushbutton Switches LP4EE1PBATG
Pushbutton Switches DPDT ON ON 2.3 VDC GRN LED

Pushbutton Switches DPDT ON ON 2.3 VDC GRN LED

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4EE1PBATG
Switches - Pushbutton Switches LP4EE1PBATG
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number EG4648-ND 1400-LP4EE1PBATG 24R3255 LP4EE1PBATG LP4EE1PBATG
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Maintained Contact Off-On
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Features Illuminated Switch RoHS Illuminated Switch; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
PS Series Push Button Stations - PSEMSC-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
22mm Mushroom Push Buttons - 2AMJ4 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers