NKK Switches Pushbutton Switches MB2011SA2W31-BC

Description
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Request a Quote Datasheet
Description
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 2300-MB2011SA2W31-BC - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-MB2011SA2W31-BC
Pushbutton Switches 2300-MB2011SA2W31-BC
BRACKET PC MOUNT MINIATURE PUSHBUTTON

BRACKET PC MOUNT MINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - 360-3454-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-3454-ND
Pushbutton Switches 360-3454-ND
Pushbutton Switch SPDT Standard Through Hole, Right Angle

Pushbutton Switch SPDT Standard Through Hole, Right Angle

Buy Now Datasheet
Pushbutton Switches - MB2011SA2W31-BC - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
MB2011SA2W31-BC
Pushbutton Switches MB2011SA2W31-BC
BRACKET PC MOUNT MINIATURE PUSHBUTTON

BRACKET PC MOUNT MINIATURE PUSHBUTTON

Buy Now
Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches - 10X3690 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches
10X3690
Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches 10X3690
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 6A, 125V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:6A RoHS Compliant: Yes

SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 6A, 125V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
MB2011SA2W31-BC
Pushbutton Switches MB2011SA2W31-BC
Pushbutton Switches SPDT ON-(ON) 6A .315 RED CAP RA PC TERM

Pushbutton Switches SPDT ON-(ON) 6A .315 RED CAP RA PC TERM

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MB2011SA2W31-BC
Switches - Pushbutton Switches MB2011SA2W31-BC
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 2300-MB2011SA2W31-BC 360-3454-ND MB2011SA2W31-BC 10X3690 MB2011SA2W31-BC MB2011SA2W31-BC
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact On-(On) Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Pin
Max Current Rating 3 to 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
22mm Illuminated Projecting Push Buttons - 2ALP7LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3011F12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details