Pushbutton Switch SPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, Blue/Blue
SWITCH PUSH SPST-NO 12MA 12V
Pushbutton Switches 12mA 12VDC Momentary SPST Blue-Blue
| DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LP6OA1ASBB-ND | 1400-LP6OA1ASBB | LP6OA1ASBB | LP6OA1ASBB |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | |
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |