The M2B-Series is a sealed miniature pushbutton switch with snap-acting mechanism, offering SPDT or DPDT ON-(ON) circuits. It features a brass plunger with nickel plating, a glass fiber reinforced polyamide housing (UL94V-0), and nitrile butadiene rubber sealing. Dual contact ratings: silver alloy for 1A at 125V AC or 1A at 30V DC; gold-plated for 0.4VA maximum at 28V AC/DC. Contact resistance is 20 milliohms for silver, 30 milliohms for gold. Mechanical life is 200,000 operations; electrical life is 25,000 for silver, 100,000 for gold. Nominal operating force is 4.90N for double pole. Terminals are epoxy sealed with right-angle PCB mounting. Operating temperature ranges from -30°C to +85°C. Meets UL E44145 and CSA 023535_0_000 standards when marked. Plunger length is .282" (7.16mm).
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch DPDT Standard Through Hole, Right Angle
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 0.1A; Product Range:M2 Series; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Voltage VAC:28V; Contact Voltage VDC:28V RoHS Compliant: Yes
Pushbutton Switches DPDT ON-(ON) STRAIGHT PC .4VA
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25AA5G30 | 2300-M2B25AA5G30 | M2B25AA5G30 | M2B25AA5G30-ND | 10X5440 | M2B25AA5G30 | M2B25AA5G30 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 0.1A; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin | ||||
| Max Current Rating | 0.4000 amps | 1 amps |