BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 6A, 125V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
Pushbutton Switches ON(ON) SPLSHPRF BSHG SLDR .394 BLK CAP 6A
SWITCH PUSHBUTTON SPDT 6A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SD3W01-CA | 2300-MB2011SD3W01-CA | 360-2170-ND | MB2011SD3W01-CA | 10X3813 | MB2011SD3W01-CA | MB2011SD3W01-CA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 6A, 125V; Product Range Nkk Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |