NKK Switches Pushbutton Switches MB2011SS2W13-BC

Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch SPDT Standard Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 360-3319-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
360-3319-ND
Pushbutton Switches 360-3319-ND
Pushbutton Switch SPDT Standard Through Hole

Pushbutton Switch SPDT Standard Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
MB2011SS2W13-BC
Switches - Pushbutton Switches MB2011SS2W13-BC
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
MB2011SS2W13-BC
Pushbutton Switches MB2011SS2W13-BC
Pushbutton Switches ON(ON).335 BSHG BRKT PC .315 RED CAP .4VA

Pushbutton Switches ON(ON).335 BSHG BRKT PC .315 RED CAP .4VA

Buy Now Datasheet
Pushbutton Switch, Spdt, 3A, 250V; Product Range Nkk Switches - 10X3946 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch, Spdt, 3A, 250V; Product Range Nkk Switches
10X3946
Pushbutton Switch, Spdt, 3A, 250V; Product Range Nkk Switches 10X3946
PUSHBUTTON SWITCH, SPDT, 3A, 250V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

PUSHBUTTON SWITCH, SPDT, 3A, 250V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current AC Max:6A; Contact Voltage VAC:125V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 360-3319-ND MB2011SS2W13-BC MB2011SS2W13-BC 10X3946
Product Name Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches Pushbutton Switch, Spdt, 3A, 250V; Product Range Nkk Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact On-(On)
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Straight PC Pins Solder Pin
Max Current Rating 3 to 6 amps 6 amps 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Flush Push Buttons - 2ALF3LB-048 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 368807 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details