E-Switch, Inc. Pushbutton Switches LP6OA2ASRGB

Description
Pushbutton Switch DPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO Standard, Illuminated Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 141-LP6OA2ASRGB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
141-LP6OA2ASRGB-ND
Pushbutton Switches 141-LP6OA2ASRGB-ND
Pushbutton Switch DPST-NO Standard, Illuminated Through Hole

Pushbutton Switch DPST-NO Standard, Illuminated Through Hole

Buy Now Datasheet
Pushbutton Switches - 1400-LP6OA2ASRGB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP6OA2ASRGB
Pushbutton Switches 1400-LP6OA2ASRGB
PUSHBUTTON, 12mA, DPST, Off-(On), PC Pin, LED, RGB

PUSHBUTTON, 12mA, DPST, Off-(On), PC Pin, LED, RGB

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP6OA2ASRGB
Switches - Pushbutton Switches LP6OA2ASRGB
SWITCH PB DPST 12MA 12V

SWITCH PB DPST 12MA 12V

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 141-LP6OA2ASRGB-ND 1400-LP6OA2ASRGB LP6OA2ASRGB
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST) Double Pole, Single Throw (DPST); DPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
Micro switches - Z 6881 - T 6881-11-1-80R -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E7 Number of electrical operations
Operating Temp -22 to 185 F (-30 to 85 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details