The MB2000 series is a miniature pushbutton switch with a threaded bushing mount, featuring a .335" (8.5mm) diameter. It supports resistive loads rated at 6A at 125V AC, 3A at 250V AC, or logic-level operation up to 0.4VA at 28V AC/DC. The switch has a stainless steel frame, a diallyl phthalate resin case rated UL94V-0, and an operating temperature range of -30°C to +85°C. It offers gold-plated contacts with a contact resistance of 20 milliohms maximum and an electrical life of 50,000 operations. The switch is splashproof when ordered with B3 or D3 bushings, meeting IP67 standards. Terminals include solder lugs, quick connect, or wirewrap options. The actuator mechanism ensures contact stability with an over-center design and slow make/slow break timing.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PUSHBUTTON MULTI-FUNCTION
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LS1G01-BA | MB2011LS1G01-BA | MB2011LS1G01-BA-ND | 2300-MB2011LS1G01-BA | MB2011LS1G01-BA | MB2011LS1G01-BA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 0.4000 amps |