E-Switch, Inc. Pushbutton Switches LP2S3BLKN-N

Description
PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP2S3BLKN-N - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP2S3BLKN-N
Pushbutton Switches 1400-LP2S3BLKN-N
PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin

PUSHBUTTON, 1mA, SPST, Off-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - EG4845-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4845-ND
Pushbutton Switches EG4845-ND
Pushbutton Switch SPST-NO Standard Through Hole

Pushbutton Switch SPST-NO Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP2S3BLKN-N
Pushbutton Switches LP2S3BLKN-N
Pushbutton Switches SWITCH PB ILL SPST BLACK SQR

Pushbutton Switches SWITCH PB ILL SPST BLACK SQR

Buy Now Datasheet
Switches - Pushbutton Switches - LP2S3BLKN-N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP2S3BLKN-N
Switches - Pushbutton Switches LP2S3BLKN-N
SWITCH PUSH SPST-NO 1MA 20V

SWITCH PUSH SPST-NO 1MA 20V

Supplier's Site
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch - 73R4346 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch
73R4346
Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch 73R4346
SWITCH, PUSHBUTTON, SPST-NO, 5mA; Product Range:LP2 Series; Contact Configuration:SPST-N O; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 5mA; Product Range:LP2 Series; Contact Configuration:SPST-NO; Switch Operation:Off-(On); Pushbutton Actuator Style:Square; Actuator / Cap Colour:Black; Contact Current DC Max:1mA; Contact Voltage VDC:20V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP2S3BLKN-N EG4845-ND LP2S3BLKN-N LP2S3BLKN-N 73R4346
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 5Ma; Product Range E-Switch
Switch Function Momentary Contact Momentary Contact Momentary Contact Off-(On)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 1.00E-3 amps 1.00E-3 amps 0.0050 amps 1.00E-3 amps
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2492672-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details
Push Button Switches - 1113769 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details