Pushbutton Switch SPDT Standard, Illuminated Surface Mount, Right Angle
PUSHBUTTON, 250mA, SPDT, On-(On), Gull Wing, LED, Yellow
SWITCH PUSH SPDT 0.25A 50V
SWITCH, PUSHBUTTON, SPDT, 250mA; Product Range:LP37 Series; Contact Configuration:SPDT; Switch Operation:(On)-Off; Contact Current Max:250mA; Contact Voltage AC Nom:-; Illumination Color:Yellow; Contact Voltage DC Nom:50V RoHS Compliant: Yes
| DigiKey | New Yorker Electronics Co., Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4850TR-ND | 1400-LP37OACGY | LP37OACGY | LP37OACGY | 73R4401 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spdt, 250Ma; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Maintained Contact | Momentary Contact | (On)-Off | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Solder Terminals; Surface Mount Technology | Solder Pin | |||
| Features | Illuminated Switch; Available in Tape and Reel Packaging | Available in Tape and Reel Packaging | Illuminated Switch; RoHS | RoHS |