Large ADA Compliant Pushbutton Switch
Pushbutton Switch DPST-NO/NC Standard, Illuminated Panel Mount, Rear
Pushbutton Switches PB Switch,Lg Acuator 6v, Red LED,Blk,Wht
SWITCH PUSHBUTTON DPST 5A 12V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | LPI5106R2K21701 | 679-2362-ND | LPI5106R2K21701 | LPI5106R2K21701 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO/NC | ||
| Terminal Type | Screw Terminals | Screw Terminals |