The MB2011SS2G30-CA is a bracket PC mount miniature pushbutton with a single-pole double-throw (SPDT) momentary circuit, gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and solder lug terminals. It features a .394" (10.0mm) diameter cap, a .335" (8.5mm) threaded bushing with a keyway, and an over-center actuator mechanism that reduces sparking and extends operating life. The case is made of diallyl phthalate resin (UL94V-0), with an operating temperature range of -30°C to +85°C. The part includes epoxy-sealed terminals and high insulating barriers for enhanced dielectric strength. It is recognized by UL and CSA when marked accordingly.
BRACKET PC MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
BRACKET PC MOUNT MINIATURE PUSHBUTTON
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches ON(ON) .335 BSHG RA PC .394 BLK CAP .4VA
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28V; Product Range:MB2000 Series; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black; Contact Current AC Max:100mA RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS2G30-CA | MB2011SS2G30-CA | 360-2167-ND | 2300-MB2011SS2G30-CA | MB2011SS2G30-CA | MB2011SS2G30-CA | 10X3925 |
| Product Name | Bracket PC Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28V; Product Range Nkk Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | On-(On) | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Solder Pin | ||||
| Max Current Rating | 0.4000 amps | 0.1000 amps |