The M2B15AA5G30-FB is a sealed miniature pushbutton switch with a single pole, double throw (SPDT) on-(on) circuit, right angle PCB terminals, and a white 5.1mm diameter cap on a 7.16mm long plunger. It features gold-over-silver contacts rated for 0.4VA maximum at 28V AC/DC and 1A at 125V AC or 30V DC. The switch has a nominal operating force of 2.94N, a travel of 1.0mm, and a mechanical life of 200,000 operations. The housing and base are made of glass fiber reinforced polyamide (UL94V-0), and the terminals are epoxy sealed. It is certified to UL and CSA standards when ordered with appropriate markings.
M2B-Series Miniature Pushbutton Switches
PROCESS SEALED MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Through Hole, Right Angle
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 0.4VA 28V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B15AA5G30-FB | 2300-M2B15AA5G30-FB | M2B15AA5G30-FB-ND | M2B15AA5G30-FB | M2B15AA5G30-FB | M2B15AA5G30-FB |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Through Hole, Right Angle | Straight PC Pins | Pin | |||
| Max Current Rating | 0.4000 amps | 1 amps |