The Pb Switch, DPST, 0.012A, 12V, Green/Red is part of the LP6 Series from E-Switch, available through Newark, An Avnet Company. This momentary pushbutton switch features a double pole, single throw (DPST) configuration and is rated for a maximum contact current of 12mA at 12V DC. The switch has a sculptured 15mm square actuator cap, which is transparent, allowing for visual indication when activated. With a mechanical and electrical life of 200,000 cycles, the switch is designed for durability. It has a contact resistance of 50mΩ maximum and an insulation resistance of 100 MΩ minimum at 500V DC. The switch operates effectively within a temperature range of -20°C to 70°C. The actuation force required is 200 gf for the DPST configuration. This product is RoHS compliant, making it suitable for environmentally conscious projects.
Pushbutton Switch DPST-NO Standard, Illuminated Through Hole
PUSHBUTTON, 12mA, DPST, Off-(On), PC Pin, LED, Red/Green
SWITCH PUSH DPST-NO 12MA 12V
Pushbutton Switches 12mA 12VDC Momentary DPST Red-Green
PB SWITCH, DPST, 0.012A, 12V, GRN/RED; Product Range:LP6 Series; Contact Configuration:DPST-N
| DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | EG4640-ND | 1400-LP6OA2ASRG | LP6OA2ASRG | LP6OA2ASRG | 24R3283 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Pb Switch, Dpst, 0.012A, 12V, Grn/red; Product Range E-Switch |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST) | Double Pole, Single Throw (DPST); DPST-NO | Double Pole, Single Throw (DPST); DPST-NO | |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin |