CONTRL ST FLSH BLK FLSH RED 1NC
| DigiKey | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 5730-M22-C3-M4V-ND |
| Product Name | Pushbutton Switches |
| Actuator Specifications | Round, Button |
| Switch Function | Momentary Contact |
| Configuration | Normally Open (NO); Normally Closed (NC) |
| Terminal Type | Screw Terminals |