Pushbutton Switch SPDT Standard Panel Mount, Rear
Pushbutton Switches SPDT ON-(ON)
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPDT, 0.1A, 28V; Product Range:MB2000 Series; Panel Cutout Diameter:12.5mm; Contact Configuration:SPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Round; Actuator / Cap Colour:Black RoHS Compliant: Yes
SWITCH PUSH SPDT 0.4VA 28V
Pushbutton Switches SPDT ON-(ON)
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 360-2873-ND | MB2011SB3G01-BA | 10X3760 | MB2011SB3G01-BA | 558-MB2011SB3G01-BA |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spdt, 0.1A, 28V; Product Range Nkk Switches | Switches - Pushbutton Switches | Pushbutton Switches SPDT ON-(ON) |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | On-(On) | Momentary Contact | Momentary Contact; On-Mom | |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals | Solder Terminals; Solder Lug | |
| Features | DustProof | RoHS | RoHS | RoHS |