The MB2000 series is a line of miniature pushbuttons with a stainless steel frame and diallyl phthalate resin case (UL94V-0), rated for 6A at 125V AC, 3A at 250V AC, or 0.4VA maximum at 28V AC/DC. The part features a splashproof D3 bushing with IP67 sealing, gold-plated contacts for logic-level applications, and solder lug terminals. It operates from -30°C to +85°C and has a mechanical life of 100,000 operations. The threaded bushing has a 8.5mm diameter. The actuator uses an over-center mechanism to reduce sparking and enhance reliability in AC circuits.
Pushbutton Switch SPDT Standard Panel Mount, Rear
LARGE BUSHING MINIATURE PUSHBUTTON
LARGE BUSHING MINIATURE PUSHBUTTON
Pushbutton Switches ON(ON) 12MM SPLSHPRF BUSHING PC TERM .4VA
SWITCH PUSHBUTTON SPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SB3G03 | MB2011SB3G03-ND | 2300-MB2011SB3G03 | MB2011SB3G03 | MB2011SB3G03 | MB2011SB3G03 |
| Product Name | Large Bushing Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Panel Mount, Rear | Straight PC Pins | Solder Pin | |||
| Max Current Rating | 0.4000 amps |