E-Switch, Inc. Pushbutton Switches LP4OA1PBCTG

Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4OA1PBCTG - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4OA1PBCTG
Pushbutton Switches 1400-LP4OA1PBCTG
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, Green

Supplier's Site Datasheet
Pushbutton Switches - EG4650-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
EG4650-ND
Pushbutton Switches EG4650-ND
Pushbutton Switch DPDT Standard, Illuminated Through Hole

Pushbutton Switch DPDT Standard, Illuminated Through Hole

Buy Now Datasheet
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch - 24R3272 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch
24R3272
Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch 24R3272
PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:LP4 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

PB SW, DPDT, 0.1A, 30VDC, GREEN, SOLDER; Product Range:LP4 Series; Contact Configuration:DPDT; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Transparent; Contact Current DC Max:100mA RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
LP4OA1PBCTG
Pushbutton Switches LP4OA1PBCTG
Pushbutton Switches DPDT ON MOM 2.3 VDC GRN LED

Pushbutton Switches DPDT ON MOM 2.3 VDC GRN LED

Buy Now Datasheet
Switches - Pushbutton Switches - LP4OA1PBCTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
LP4OA1PBCTG
Switches - Pushbutton Switches LP4OA1PBCTG
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4OA1PBCTG EG4650-ND 24R3272 LP4OA1PBCTG LP4OA1PBCTG
Product Name Pushbutton Switches Pushbutton Switches Pb Sw, Dpdt, 0.1A, 30Vdc, Green, Solder; Product Range E-Switch Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact; Momentary Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 4731945 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details