M2B-Series Miniature Pushbutton Switches
Pushbutton Switch DPDT Standard Through Hole
PROCESS SEALED MINIATURE PUSHBUTTON
PROCESS SEALED MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON DPDT 0.4VA 28V
Pushbutton Switches MINIATURE PSHBTTN/PC
| NKK Switches | DigiKey | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | M2B25BA5G13 | M2B25BA5G13-ND | M2B25BA5G13 | 2300-M2B25BA5G13 | M2B25BA5G13 | M2B25BA5G13 |
| Product Name | Process Sealed Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | |||
| Terminal Type | Through Hole | Straight PC Pins | ||||
| Max Current Rating | 0.4000 amps | 1 amps |