E-Switch, Inc. Pushbutton Switches LP4OA1PBATN

Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
Request a Quote Datasheet
Description
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP4OA1PBATN - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP4OA1PBATN
Pushbutton Switches 1400-LP4OA1PBATN
PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin

PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin

Supplier's Site Datasheet
Pushbutton Switches - LP4OA1PBATN-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LP4OA1PBATN-ND
Pushbutton Switches LP4OA1PBATN-ND
Pushbutton Switch DPDT Standard Through Hole

Pushbutton Switch DPDT Standard Through Hole

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
LP4OA1PBATN
Pushbutton Switches LP4OA1PBATN
Pushbutton Switches ILLUM PUSHBUTTON DPDT 0.1A 30V

Pushbutton Switches ILLUM PUSHBUTTON DPDT 0.1A 30V

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP4OA1PBATN
Switches - Pushbutton Switches LP4OA1PBATN
SWITCH PUSH DPDT 0.1A 30V

SWITCH PUSH DPDT 0.1A 30V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP4OA1PBATN LP4OA1PBATN-ND LP4OA1PBATN LP4OA1PBATN
Product Name Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Maintained Contact Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Straight PC Pins Straight PC Pins Solder Pin
Max Current Rating 0.1000 amps 0.1000 amps 0.1000 amps 0.1000 amps
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Max Current Rating 0.1000 amps
Max DC Voltage Rating 30 volts
View Details
2 suppliers
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-2-NNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Non-Illuminated  Selector  Push Buttons - 2AS2-2 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details