The MB2000 series is a line of miniature pushbuttons with a stainless steel frame and a diallyl phthalate resin case rated UL94V-0. The MB2061SS1G01 variant is a double pole double throw switch with gold-plated contacts rated for 0.4VA maximum at 28V AC/DC, and features a .335" (8.5mm) threaded bushing with keyway and solder lug terminals. It has a plunger travel of 0.153" (3.90mm) for screw-on caps, operates with slow make and slow break timing, and is rated for 50,000 electrical operations. The switch supports an operating temperature range of -30°C to +85°C, and its terminals are epoxy sealed. The case provides 1,500V AC dielectric strength between contacts and case. It meets CSA certification at 0.4VA max @ 28V AC/DC and UL recognition when ordered with appropriate markings.
Pushbutton Switch DPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switches DPDT ON-(ON) .4VA SOLDER LUG
SWITCH, PUSHBUTTON, NON-ILLUMINATED, DPDT, 0.1A, 28V; Product Range:MB2000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Voltage VAC:28V RoHS Compliant: Yes
SWITCH PUSH DPDT 0.4VA 28V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2061SS1G01 | 360-2578-ND | 2300-MB2061SS1G01 | MB2061SS1G01 | MB2061SS1G01 | 10X4076 | MB2061SS1G01 |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Dpdt, 0.1A, 28V; Product Range Nkk Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger for Cap | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | On-(On) | Momentary Contact | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT); DPDT | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Lug | Solder Terminals | |||
| Max Current Rating | 0.4000 amps |