E-Switch, Inc. Pushbutton Switches LP6OA1ASRGB

Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, RGB
Request a Quote Datasheet
Description
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, RGB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1400-LP6OA1ASRGB - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
1400-LP6OA1ASRGB
Pushbutton Switches 1400-LP6OA1ASRGB
PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, RGB

PUSHBUTTON, 12mA, SPST, Off-(On), PC Pin, LED, RGB

Supplier's Site Datasheet
Pushbutton Switches - LP6OA1ASRGB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
LP6OA1ASRGB-ND
Pushbutton Switches LP6OA1ASRGB-ND
Pushbutton Switch

Pushbutton Switch

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
LP6OA1ASRGB
Switches - Pushbutton Switches LP6OA1ASRGB
SWITCH PUSH SPST-NO 12MA 12V

SWITCH PUSH SPST-NO 12MA 12V

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1400-LP6OA1ASRGB LP6OA1ASRGB-ND LP6OA1ASRGB
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switch Function Momentary Contact Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Straight PC Pins Straight PC Pins
Max Current Rating 0.0120 amps 0.0120 amps 0.0120 amps
Actuator Specifications Square, Button Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2381880-0 - TE Connectivity
Specs
Actuator Specifications Extended
Configuration Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Micro switches - M 660 - M 660-11-2-Y -  - Schmersal Inc.
Specs
Max. Mechanical Life 3.00E6 Number of electrical operations
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
PS Series Push Button Stations - PSEVSCLP-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed; Illuminated Switch
View Details
22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-110 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details