The MB2011LD3W01-BA is a miniature pushbutton switch with a 12mm threaded splashproof bushing (D3), silver contacts rated for 6A at 125V AC and 3A at 250V AC, and a 0.4VA logic-level rating at 28V AC/DC. It features a snap-on cap plunger, solder lug terminals, and a black cap. The switch meets IP67 sealing standards, operates from -30°C to +85°C, and has a maximum operating force of 9.32N for momentary single-pole action. The case is made of UL94V-0 rated diallyl phthalate resin, and terminals are epoxy sealed. Mechanical life is 100,000 operations, and electrical life is 25,000 operations for silver contacts.
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
BUSHING MOUNT MINIATURE PUSHBUTTON
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches SINGLE POLE
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011LD3W01-BA | MB2011LD3W01-BA | MB2011LD3W01-BA-ND | 2300-MB2011LD3W01-BA | MB2011LD3W01-BA | MB2011LD3W01-BA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps |