PUSHBUTTON, 100mA, DPDT, On-(On), PC Pin, LED, White
Pushbutton Switch DPDT Standard, Illuminated Through Hole
SWITCH PUSH DPDT 0.1A 30V
Pushbutton Switches DPDT ON MOM 3.7 VDC WHT LED
| New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-LP4OA1PBCTW | EG4662-ND | LP4OA1PBCTW | LP4OA1PBCTW |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Switch Function | Maintained Contact | Momentary Contact | Momentary Contact | |
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) |
| Terminal Type | Straight PC Pins | Straight PC Pins | Solder Pin | |
| Max Current Rating | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton |