BUSHING MOUNT MINIATURE PUSHBUTTON
BUSHING MOUNT MINIATURE PUSHBUTTON
Pushbutton Switch SPDT Standard Panel Mount, Rear
SWITCH PUSHBUTTON SPDT 6A 125V
Pushbutton Switches ON(ON).335 BSHG SLDR .315 BLACK CAP 6A
| NKK Switches | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | MB2011SS4W01-BA | 2300-MB2011SS4W01-BA | MB2011SS4W01-BA | 360-3805-ND | MB2011SS4W01-BA | MB2011SS4W01-BA |
| Product Name | Bushing Mount Miniature Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact; On-Mom | Momentary Contact | Momentary Contact | |||
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | ||
| Terminal Type | Panel Mount, Rear | Solder Terminals | Solder Terminals | Solder Lug | ||
| Max Current Rating | 6 amps | 3 to 6 amps | 6 amps | 6 amps |